Broadcom Inc. 1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5710APZ

Description
The Avago AFCT-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Description
The Avago AFCT-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5710APZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5710APZ
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5710APZ
The Avago AFCT-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

The Avago AFCT-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges, and choice of standard or bail delatch.
The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5710APZ
Product Name 1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details