Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFCT-5961NGZ

Description
Features AFCT-5961TLZ/ATLZ Links of 15km with 9/125um single mode fiber (S1.1) AFCT-5961NLZ Links of 40km with 9/125um single mode fiber (L1.1) Multisourced 2x5 package style with LC receptacle Single 3.3V power supply Temperature range: AFCT-5961TLZ: 0C to 70C AFCT-5961ATLZ: -40C to 85C AFCT-5961NLZ: -5C to 70C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant RoHS compliant LVPECL compatible signal detect output Transceivers are available with and without EMI nose shield
Description
Features AFCT-5961TLZ/ATLZ Links of 15km with 9/125um single mode fiber (S1.1) AFCT-5961NLZ Links of 40km with 9/125um single mode fiber (L1.1) Multisourced 2x5 package style with LC receptacle Single 3.3V power supply Temperature range: AFCT-5961TLZ: 0C to 70C AFCT-5961ATLZ: -40C to 85C AFCT-5961NLZ: -5C to 70C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant RoHS compliant LVPECL compatible signal detect output Transceivers are available with and without EMI nose shield

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant - AFCT-5961NGZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant
AFCT-5961NGZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFCT-5961NGZ
Features AFCT-5961TLZ/ATLZ Links of 15km with 9/125um single mode fiber (S1.1) AFCT-5961NLZ Links of 40km with 9/125um single mode fiber (L1.1) Multisourced 2x5 package style with LC receptacle Single 3.3V power supply Temperature range: AFCT-5961TLZ: 0C to 70C AFCT-5961ATLZ: -40C to 85C AFCT-5961NLZ: -5C to 70C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant RoHS compliant LVPECL compatible signal detect output Transceivers are available with and without EMI nose shield

Features

  • AFCT-5961TLZ/ATLZ
    Links of 15km with 9/125um single mode fiber (S1.1)
  • AFCT-5961NLZ
    Links of 40km with 9/125um single mode fiber (L1.1)
  • Multisourced 2x5 package style with LC receptacle
  • Single 3.3V power supply
  • Temperature range:
    AFCT-5961TLZ: 0C to 70C
    AFCT-5961ATLZ: -40C to 85C
    AFCT-5961NLZ: -5C to 70C
  • Wave solder and aqueous wash process compatible
  • Manufactured in an ISO9002 certified facility
  • Fully Class 1 CDRH/IEC 825 compliant
  • RoHS compliant
  • LVPECL compatible signal detect output
  • Transceivers are available with and without EMI nose shield
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5961NGZ
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant
Cable Type Single mode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 1361 to 1360 nm (13610 to 13600 Å)
Data Rate 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - 2084-SFP-GSM3-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1.25 Gbps
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details