Broadcom Inc. 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5755TPZ

Description
The Avago AFCT-5755TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5755TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Temp (-10 to  85C), RoHS Compliant - AFCT-5755TPZ - Broadcom Inc.
San Jose, CA, USA
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant
AFCT-5755TPZ
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5755TPZ
The Avago AFCT-5755TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5755TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5755TPZ
Product Name 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 4.98 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details