Broadcom Inc. 622 MBd SMF Transceiver for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5750ATPZ

Description
The Avago AFCT-5750ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5750ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
622 MBd SMF Transceiver for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5750ATPZ - Broadcom Inc.
San Jose, CA, USA
622 MBd SMF Transceiver for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5750ATPZ
622 MBd SMF Transceiver for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5750ATPZ
The Avago AFCT-5750ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5750ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5750ATPZ
Product Name 622 MBd SMF Transceiver for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 4.98 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GSM3-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1.25 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details