Broadcom Inc. Fiber Optic Transceiver Modules HBCU-5710R

Description
Transceiver Module 1.25Gbps 850nm 3.3V RJ45 Through Hole
Request a Quote Datasheet
Description
Transceiver Module 1.25Gbps 850nm 3.3V RJ45 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 516-2009-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2009-ND
Fiber Optic Transceiver Modules 516-2009-ND
Transceiver Module 1.25Gbps 850nm 3.3V RJ45 Through Hole

Transceiver Module 1.25Gbps 850nm 3.3V RJ45 Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 516-2009-ND
Product Name Fiber Optic Transceiver Modules
Operating Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details