Broadcom Inc. Dual Rate 10G/1G Ethernet, 1310nm, SMF SFP+ Transceiver AFCT-739DMZ

Description
The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR, IEEE 1000BASE-LX, and SFF SPF+ specifications.
Description
The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR, IEEE 1000BASE-LX, and SFF SPF+ specifications.

Suppliers

Company
Product
Description
Supplier Links
Dual Rate 10G/1G Ethernet, 1310nm, SMF SFP+ Transceiver - AFCT-739DMZ - Broadcom Inc.
San Jose, CA, USA
Dual Rate 10G/1G Ethernet, 1310nm, SMF SFP+ Transceiver
AFCT-739DMZ
Dual Rate 10G/1G Ethernet, 1310nm, SMF SFP+ Transceiver AFCT-739DMZ
The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR, IEEE 1000BASE-LX, and SFF SPF+ specifications.

The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology.

The module is compliant with the IEEE 10GBASE-LR, IEEE 1000BASE-LX, and SFF SPF+ specifications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-739DMZ
Product Name Dual Rate 10G/1G Ethernet, 1310nm, SMF SFP+ Transceiver
Connector Type LC
Wavelength 1310 nm (13100 Å)
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Packaging Type SFP+
Sensitivity -12.6 to -10.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details