Broadcom Inc. 1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5710LZ

Description
The AFCT-5710LZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.
Description
The AFCT-5710LZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to  85C), RoHS Compliant - AFCT-5710LZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
AFCT-5710LZ
1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5710LZ
The AFCT-5710LZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.

The AFCT-5710LZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch.
The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5710LZ
Product Name 1.25 GBd SMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details