Broadcom Inc. 10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver, Industrial Temp (-40C to +85C) AFBR-709ISMZ

Description
The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ISMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.
Description
The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ISMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Suppliers

Company
Product
Description
Supplier Links
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver, Industrial Temp (-40C to +85C) - AFBR-709ISMZ - Broadcom Inc.
San Jose, CA, USA
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver, Industrial Temp (-40C to +85C)
AFBR-709ISMZ
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver, Industrial Temp (-40C to +85C) AFBR-709ISMZ
The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ISMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ISMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-709ISMZ
Product Name 10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver, Industrial Temp (-40C to +85C)
Cable Type Multimode
Connector Type LC
Wavelength 838 to 860 nm (8380 to 8600 Å)
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details