Broadcom Inc. 40G Bidirectional MMF QSFP+ Transceiver Module AFBR-79EBPZ

Description
The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary 2x20G BiDi optics, the module enables four Tx and four Rx 10G electrical data lanes to transmit over a 2-fiber LC duplex cable, providing a cost-effective upgrade path from 10G to 40G Ethernet leveraging existing 10G MMF cabling infrastructure. The AFBR-79EBPZ supports 40G data transfer over 100 meters of OM3 fiber or 150 meters of OM4 fiber. The module is compliant to 40G XLPPI electrical specification per IEEE 802.3ba-2010 and QSFP+ SFF-8436 specification.
Description
The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary 2x20G BiDi optics, the module enables four Tx and four Rx 10G electrical data lanes to transmit over a 2-fiber LC duplex cable, providing a cost-effective upgrade path from 10G to 40G Ethernet leveraging existing 10G MMF cabling infrastructure. The AFBR-79EBPZ supports 40G data transfer over 100 meters of OM3 fiber or 150 meters of OM4 fiber. The module is compliant to 40G XLPPI electrical specification per IEEE 802.3ba-2010 and QSFP+ SFF-8436 specification.

Suppliers

Company
Product
Description
Supplier Links
40G Bidirectional MMF QSFP+ Transceiver Module - AFBR-79EBPZ - Broadcom Inc.
San Jose, CA, USA
40G Bidirectional MMF QSFP+ Transceiver Module
AFBR-79EBPZ
40G Bidirectional MMF QSFP+ Transceiver Module AFBR-79EBPZ
The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary 2x20G BiDi optics, the module enables four Tx and four Rx 10G electrical data lanes to transmit over a 2-fiber LC duplex cable, providing a cost-effective upgrade path from 10G to 40G Ethernet leveraging existing 10G MMF cabling infrastructure. The AFBR-79EBPZ supports 40G data transfer over 100 meters of OM3 fiber or 150 meters of OM4 fiber. The module is compliant to 40G XLPPI electrical specification per IEEE 802.3ba-2010 and QSFP+ SFF-8436 specification.

The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary 2x20G BiDi optics, the module enables four Tx and four Rx 10G electrical data lanes to transmit over a 2-fiber LC duplex cable, providing a cost-effective upgrade path from 10G to 40G Ethernet leveraging existing 10G MMF cabling infrastructure.

The AFBR-79EBPZ supports 40G data transfer over 100 meters of OM3 fiber or 150 meters of OM4 fiber. The module is compliant to 40G XLPPI electrical specification per IEEE 802.3ba-2010 and QSFP+ SFF-8436 specification.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-79EBPZ
Product Name 40G Bidirectional MMF QSFP+ Transceiver Module
Cable Type Multimode
Connector Type LC
Wavelength 850 to 900 nm (8500 to 9000 Å)
Data Rate 10.31 Gbps
Packaging Type Designed to Meet the Package Outline Defined in the QSFP+ SFF-8436 Specification
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details