Broadcom Inc. Fiber Optic Transceiver Modules AFBR-5601Z

Description
Transceiver Module Ethernet 850nm 4.75V ~ 5.25V GBIC Through Hole
Request a Quote Datasheet
Description
Transceiver Module Ethernet 850nm 4.75V ~ 5.25V GBIC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 516-1985-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1985-ND
Fiber Optic Transceiver Modules 516-1985-ND
Transceiver Module Ethernet 850nm 4.75V ~ 5.25V GBIC Through Hole

Transceiver Module Ethernet 850nm 4.75V ~ 5.25V GBIC Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 516-1985-ND
Product Name Fiber Optic Transceiver Modules
Operating Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
SR -25G - XP-85B1-02DA-4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details