Broadcom Inc. 1.25 GBd SMF Transceiver for Gigabit Ethernet, 1x9, Flush Shield, RoHS Compliant AFBR-53D5FZ

Description
The Avago AFBR-53D5Z optical transceiver allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications. The transceiver consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.
Description
The Avago AFBR-53D5Z optical transceiver allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications. The transceiver consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd SMF Transceiver for Gigabit Ethernet, 1x9, Flush Shield, RoHS Compliant - AFBR-53D5FZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd SMF Transceiver for Gigabit Ethernet, 1x9, Flush Shield, RoHS Compliant
AFBR-53D5FZ
1.25 GBd SMF Transceiver for Gigabit Ethernet, 1x9, Flush Shield, RoHS Compliant AFBR-53D5FZ
The Avago AFBR-53D5Z optical transceiver allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications. The transceiver consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.

The Avago AFBR-53D5Z optical transceiver allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications.
The transceiver consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-53D5FZ
Product Name 1.25 GBd SMF Transceiver for Gigabit Ethernet, 1x9, Flush Shield, RoHS Compliant
Cable Type Single Mode / Multimode
Connector Type SC
Operating Voltage 5 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details