Broadcom Inc. 32GFC SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, 32G/16G/8G Low Voltage (3.3 V) Fibre Channel Optical Transceiver AFBR-57G5MZ

Description
Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-6. The AFBR-57G5MZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-6 32GFC, 16GFC and 8GFC specifications. Per the requirements of 32GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 28.05 Gb/s and 14.025Gb/s (32GFC and 16GFC) but must be bypassed for operation at 8.5 Gb/s (8GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57G5MZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.
Request a Quote Datasheet
Description
Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-6. The AFBR-57G5MZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-6 32GFC, 16GFC and 8GFC specifications. Per the requirements of 32GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 28.05 Gb/s and 14.025Gb/s (32GFC and 16GFC) but must be bypassed for operation at 8.5 Gb/s (8GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57G5MZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32GFC SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, 32G/16G/8G Low Voltage (3.3 V) Fibre Channel Optical Transceiver - AFBR-57G5MZ - Broadcom Inc.
San Jose, CA, USA
32GFC SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, 32G/16G/8G Low Voltage (3.3 V) Fibre Channel Optical Transceiver
AFBR-57G5MZ
32GFC SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, 32G/16G/8G Low Voltage (3.3 V) Fibre Channel Optical Transceiver AFBR-57G5MZ
Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-6. The AFBR-57G5MZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-6 32GFC, 16GFC and 8GFC specifications. Per the requirements of 32GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 28.05 Gb/s and 14.025Gb/s (32GFC and 16GFC) but must be bypassed for operation at 8.5 Gb/s (8GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57G5MZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-6.

The AFBR-57G5MZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-6 32GFC, 16GFC and 8GFC specifications. Per the requirements of 32GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 28.05 Gb/s and 14.025Gb/s (32GFC and 16GFC) but must be bypassed for operation at 8.5 Gb/s (8GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation.

Digital diagnostic monitoring information (DMI) is present in the AFBR-57G5MZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Supplier's Site
Fiber Optic Transceiver Modules - 516-AFBR-57G5MZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFBR-57G5MZ-ND
Fiber Optic Transceiver Modules 516-AFBR-57G5MZ-ND
Transceiver Module Fibre Channel Links 28.05Gbps 850nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP

Transceiver Module Fibre Channel Links 28.05Gbps 850nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-57G5MZ 516-AFBR-57G5MZ-ND
Product Name 32GFC SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, 32G/16G/8G Low Voltage (3.3 V) Fibre Channel Optical Transceiver Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Data Rate 28 Gbps 28.05 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details