Broadcom Inc. 1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant HFBR-53A5VEMZ

Description
The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.
Request a Quote Datasheet
Description
The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant - HFBR-53A5VEMZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant
HFBR-53A5VEMZ
1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant HFBR-53A5VEMZ
The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.

The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications.
The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical subassembly, and the package housing which incorporates a duplex SC connector receptacle.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2418-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2418-ND
Fiber Optic Transceiver Modules 516-2418-ND
Transceiver Module Ethernet 1.25Gbd 850nm 3.14V ~ 3.47V SC Through Hole

Transceiver Module Ethernet 1.25Gbd 850nm 3.14V ~ 3.47V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number HFBR-53A5VEMZ 516-2418-ND
Product Name 1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type SC SC
Operating Voltage 3.3 volts 3.14 to 3.47 volts
Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details