Broadcom Inc. 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to 85C), RoHS AFBR-5803AZ

Description
Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible - Single 3.3V or 5V power supply RoHS Compliance
Request a Quote Datasheet
Description
Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible - Single 3.3V or 5V power supply RoHS Compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to  85C), RoHS - AFBR-5803AZ - Broadcom Inc.
San Jose, CA, USA
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to 85C), RoHS
AFBR-5803AZ
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to 85C), RoHS AFBR-5803AZ
Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible - Single 3.3V or 5V power supply RoHS Compliance
  • Full compliance with the optical performance requirements of the FDDI PMD standard
  • Full compliance with the FDDI LCF-PMD standard
  • Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer
  • Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u
  • Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle
  • Wave solder and aqueous wash process compatible
  • - Single 3.3V or 5V power supply
  • RoHS Compliance
Supplier's Site
Fiber Optic Transceiver Modules - 516-1989-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1989-ND
Fiber Optic Transceiver Modules 516-1989-ND
Transceiver Module General Purpose 100Mbps 1300nm 3.3V, 5V SC Through Hole

Transceiver Module General Purpose 100Mbps 1300nm 3.3V, 5V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5803AZ 516-1989-ND
Product Name 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to 85C), RoHS Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type SC
Operating Voltage 5 volts 3.3 to 5 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1300 nm (13000 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LR -100G - CFP4-27B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details