Broadcom Inc. 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable ABCU-5741ARZ

Description
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.
Description
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable - ABCU-5741ARZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable
ABCU-5741ARZ
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable ABCU-5741ARZ
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.

The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals.

The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number ABCU-5741ARZ
Product Name 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable
Data Rate 1.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
AOC -100G - AQP85B4-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details