Broadcom Inc. 150-Gbps 12-channel CXP Pluggable Optical Transceiver Module AFBR-83CDZ

Description
The Avago AFBR-83CDZ is a 12-channel CXP pluggable optical transceiver module for 100GbE+ applications. The transceiver is optimized for high-speed, short-range data communications. It has 12 data lanes in each direction with an aggregate bandwidth of 150 Gbps. Each lane can operate at 12.5 Gbps up to 50 meters using OM3 fiber and 65 meters using OM4 fiber. The module is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-83CDZ is a 12-channel CXP pluggable optical transceiver module for 100GbE+ applications. The transceiver is optimized for high-speed, short-range data communications. It has 12 data lanes in each direction with an aggregate bandwidth of 150 Gbps. Each lane can operate at 12.5 Gbps up to 50 meters using OM3 fiber and 65 meters using OM4 fiber. The module is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
150-Gbps 12-channel CXP Pluggable Optical Transceiver Module - AFBR-83CDZ - Broadcom Inc.
San Jose, CA, USA
150-Gbps 12-channel CXP Pluggable Optical Transceiver Module
AFBR-83CDZ
150-Gbps 12-channel CXP Pluggable Optical Transceiver Module AFBR-83CDZ
The Avago AFBR-83CDZ is a 12-channel CXP pluggable optical transceiver module for 100GbE+ applications. The transceiver is optimized for high-speed, short-range data communications. It has 12 data lanes in each direction with an aggregate bandwidth of 150 Gbps. Each lane can operate at 12.5 Gbps up to 50 meters using OM3 fiber and 65 meters using OM4 fiber. The module is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-83CDZ is a 12-channel CXP pluggable optical transceiver module for 100GbE+ applications. The transceiver is optimized for high-speed, short-range data communications. It has 12 data lanes in each direction with an aggregate bandwidth of 150 Gbps. Each lane can operate at 12.5 Gbps up to 50 meters using OM3 fiber and 65 meters using OM4 fiber. The module is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-83CDZ
Product Name 150-Gbps 12-channel CXP Pluggable Optical Transceiver Module
Cable Type Multimode
Connector Type MTP
Wavelength 850 nm (8500 Å)
Data Rate 12.5 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details