Broadcom Inc. 1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel AFCT-57F5xxMZ

Description
The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate of 16 GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFCT-57F5xxMZ is a multi-rate 1310nm transceiver which ensures compliance with FC-PI-5 16 GFC, 8 GFC and 4 GFC specifications. Per the requirements of 16 GFC, an internal clock and data recovery circuit (CDR) is present on the electrical output of this transceiver. The CDR will lock at 14.025Gb/s (16 GFC) but must be bypassed for operation at 8.5Gb/s (8 GFC) and 4.25Gb/s (4 GFC), accomplished by using Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFCT-57F5xxMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.
Description
The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate of 16 GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFCT-57F5xxMZ is a multi-rate 1310nm transceiver which ensures compliance with FC-PI-5 16 GFC, 8 GFC and 4 GFC specifications. Per the requirements of 16 GFC, an internal clock and data recovery circuit (CDR) is present on the electrical output of this transceiver. The CDR will lock at 14.025Gb/s (16 GFC) but must be bypassed for operation at 8.5Gb/s (8 GFC) and 4.25Gb/s (4 GFC), accomplished by using Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFCT-57F5xxMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Suppliers

Company
Product
Description
Supplier Links
1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel - AFCT-57F5xxMZ - Broadcom Inc.
San Jose, CA, USA
1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel
AFCT-57F5xxMZ
1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel AFCT-57F5xxMZ
The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate of 16 GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFCT-57F5xxMZ is a multi-rate 1310nm transceiver which ensures compliance with FC-PI-5 16 GFC, 8 GFC and 4 GFC specifications. Per the requirements of 16 GFC, an internal clock and data recovery circuit (CDR) is present on the electrical output of this transceiver. The CDR will lock at 14.025Gb/s (16 GFC) but must be bypassed for operation at 8.5Gb/s (8 GFC) and 4.25Gb/s (4 GFC), accomplished by using Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFCT-57F5xxMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate of 16 GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5.
The AFCT-57F5xxMZ is a multi-rate 1310nm transceiver which ensures compliance with FC-PI-5 16 GFC, 8 GFC and 4 GFC specifications. Per the requirements of 16 GFC, an internal clock and data recovery circuit (CDR) is present on the electrical output of this transceiver. The CDR will lock at 14.025Gb/s (16 GFC) but must be bypassed for operation at 8.5Gb/s (8 GFC) and 4.25Gb/s (4 GFC), accomplished by using Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation.
Digital diagnostic monitoring information (DMI) is present in the AFCT-57F5xxMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-57F5xxMZ
Product Name 1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel
Cable Type Single mode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 4.25 to 14.03 Gbps
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details