Broadcom Inc. 4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to 85C), RoHS AFBR-57R5APZ

Description
Avago’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications.
Description
Avago’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications.

Suppliers

Company
Product
Description
Supplier Links
4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to  85C), RoHS - AFBR-57R5APZ - Broadcom Inc.
San Jose, CA, USA
4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to 85C), RoHS
AFBR-57R5APZ
4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to 85C), RoHS AFBR-57R5APZ
Avago’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications.

Avago’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57R5APZ
Product Name 4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to 85C), RoHS
Cable Type Multimode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details