Broadcom Inc. 2/1/1 GBd SFP Transceiver for Fibre Channel & GbE, Digital Diagnostic, Ext Temp (-10C to 85C), RoHS AFBR-57M5APZ

Description
Features Fully RoHS Compliant Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%) Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3) - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-I and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I - 1.25 GBd operation for IEEE 802.3 Gigabit Ethernet 1000Base-SX Link lengths at 2.125 GBd: - 300 m with 50 um MMF, 150 m with 62.5 um MMF Link lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF Link lengths at 1.25 GBd: - 2 to 550 m with 50 um MMF, 2 to 275 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) source technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe
Description
Features Fully RoHS Compliant Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%) Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3) - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-I and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I - 1.25 GBd operation for IEEE 802.3 Gigabit Ethernet 1000Base-SX Link lengths at 2.125 GBd: - 300 m with 50 um MMF, 150 m with 62.5 um MMF Link lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF Link lengths at 1.25 GBd: - 2 to 550 m with 50 um MMF, 2 to 275 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) source technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe

Suppliers

Company
Product
Description
Supplier Links
2/1/1 GBd SFP Transceiver for Fibre Channel & GbE, Digital Diagnostic, Ext Temp (-10C to  85C), RoHS - AFBR-57M5APZ - Broadcom Inc.
San Jose, CA, USA
2/1/1 GBd SFP Transceiver for Fibre Channel & GbE, Digital Diagnostic, Ext Temp (-10C to 85C), RoHS
AFBR-57M5APZ
2/1/1 GBd SFP Transceiver for Fibre Channel & GbE, Digital Diagnostic, Ext Temp (-10C to 85C), RoHS AFBR-57M5APZ
Features Fully RoHS Compliant Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%) Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3) - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-I and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I - 1.25 GBd operation for IEEE 802.3 Gigabit Ethernet 1000Base-SX Link lengths at 2.125 GBd: - 300 m with 50 um MMF, 150 m with 62.5 um MMF Link lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF Link lengths at 1.25 GBd: - 2 to 550 m with 50 um MMF, 2 to 275 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) source technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe

Features

  • Fully RoHS Compliant
  • Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers"
  • Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%)
  • Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3) - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-I and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I - 1.25 GBd operation for IEEE 802.3 Gigabit Ethernet 1000Base-SX
  • Link lengths at 2.125 GBd: - 300 m with 50 um MMF, 150 m with 62.5 um MMF
  • Link lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF
  • Link lengths at 1.25 GBd: - 2 to 550 m with 50 um MMF, 2 to 275 m with 62.5 um MMF
  • LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A)
  • 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) source technology
  • IEC 60825-1 Class 1/CDRH Class 1 laser eye safe
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57M5APZ
Product Name 2/1/1 GBd SFP Transceiver for Fibre Channel & GbE, Digital Diagnostic, Ext Temp (-10C to 85C), RoHS
Cable Type Multimode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Data Rate 2.12 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-R-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details