Broadcom Inc. 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, RoHS Compliant AFBR-5803Z

Description
Features Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible Single 3.3V or 5V power supply RoHS Compliance
Request a Quote Datasheet
Description
Features Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible Single 3.3V or 5V power supply RoHS Compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, RoHS Compliant - AFBR-5803Z - Broadcom Inc.
San Jose, CA, USA
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, RoHS Compliant
AFBR-5803Z
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, RoHS Compliant AFBR-5803Z
Features Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle Wave solder and aqueous wash process compatible Single 3.3V or 5V power supply RoHS Compliance

Features

  • Full compliance with the optical performance requirements of the FDDI PMD standard
  • Full compliance with the FDDI LCF-PMD standard
  • Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer
  • Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u
  • Multisourced 1x9 package style with choice of duplex SC or duplex ST receptacle
  • Wave solder and aqueous wash process compatible
  • Single 3.3V or 5V power supply
  • RoHS Compliance
Supplier's Site
Fiber Optic Transceiver Modules - 516-1991-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1991-ND
Fiber Optic Transceiver Modules 516-1991-ND
Transceiver Module General Purpose 100Mbps 1300nm 3.3V, 5V SC Through Hole

Transceiver Module General Purpose 100Mbps 1300nm 3.3V, 5V SC Through Hole

Buy Now Datasheet
Fibre Optic Transceivers - 450830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
450830
Fibre Optic Transceivers 450830
Broadcom AFBR-5803Z

Broadcom AFBR-5803Z

Supplier's Site
Fibre Optic Transceivers - 450830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
450830P
Fibre Optic Transceivers 450830P
3.3V SC 1X9 Transceiver,AFBR-580 3Z

3.3V SC 1X9 Transceiver,AFBR-5803Z

Supplier's Site
Fibre Optic Transceivers - 1894772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1894772
Fibre Optic Transceivers 1894772
Broadcom AFBR-5803Z

Broadcom AFBR-5803Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5803Z 516-1991-ND 450830 450830P 1894772
Product Name 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, RoHS Compliant Fiber Optic Transceiver Modules Fibre Optic Transceivers Fibre Optic Transceivers Fibre Optic Transceivers
Cable Type Multimode
Connector Type SC
Operating Voltage 5 volts 3.3 to 5 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1300 nm (13000 Å) 1380 nm (13800 Å) 1380 nm (13800 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SR4 -100G - QXP85B4-02D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details