Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant AFCT-5815DZ

Description
The Avago AFCT-5815BZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. They are designed to provide a SONET/SDH compliant link for long reach links operating at +3.3 V or +5.0 V input voltage.
Description
The Avago AFCT-5815BZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. They are designed to provide a SONET/SDH compliant link for long reach links operating at +3.3 V or +5.0 V input voltage.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant - AFCT-5815DZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant
AFCT-5815DZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant AFCT-5815DZ
The Avago AFCT-5815BZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. They are designed to provide a SONET/SDH compliant link for long reach links operating at +3.3 V or +5.0 V input voltage.

The Avago AFCT-5815BZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s.
They are designed to provide a SONET/SDH compliant link for long reach links operating at +3.3 V or +5.0 V input voltage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5815DZ
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant
Cable Type Single mode
Connector Type SC
Operating Voltage 5 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å)
Data Rate 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details