Broadcom Inc. 10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver AFBR-709DMZ

Description
The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.
Description
The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Suppliers

Company
Product
Description
Supplier Links
10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver - AFBR-709DMZ - Broadcom Inc.
San Jose, CA, USA
10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver
AFBR-709DMZ
10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver AFBR-709DMZ
The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-709DMZ
Product Name 10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver
Cable Type Multimode
Connector Type LC
Wavelength 840 to 860 nm (8400 to 8600 Å)
Data Rate 1.25 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details