Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFCT-5961ATLZ

Description
The Avago AFCT-5961ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. The transceiver incorporate high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.
Request a Quote Datasheet
Description
The Avago AFCT-5961ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. The transceiver incorporate high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant - AFCT-5961ATLZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant
AFCT-5961ATLZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFCT-5961ATLZ
The Avago AFCT-5961ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. The transceiver incorporate high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.

The Avago AFCT-5961ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm.
The transceiver incorporate high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2356-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2356-ND
Fiber Optic Transceiver Modules 516-2356-ND
Transceiver Module General Purpose 155Mbps 1300nm 3.1V ~ 3.5V LC Duplex Through Hole

Transceiver Module General Purpose 155Mbps 1300nm 3.1V ~ 3.5V LC Duplex Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5961ATLZ 516-2356-ND
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC LC
Operating Voltage 3.3 volts 3.1 to 3.5 volts
Wavelength 1361 to 1360 nm (13610 to 13600 Å) 1300 nm (13000 Å)
Data Rate 0.1550 Gbps 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LR-BIDI -10G - XPBL-332796-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details