Broadcom Inc. Fiber Optic Transceiver Modules AFBR-7CER03Z

Description
Transceiver Module Ethernet 10Gbs 850nm 3.3V Pluggable, SFP+
Request a Quote Datasheet
Description
Transceiver Module Ethernet 10Gbs 850nm 3.3V Pluggable, SFP+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 516-3102-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3102-ND
Fiber Optic Transceiver Modules 516-3102-ND
Transceiver Module Ethernet 10Gbs 850nm 3.3V Pluggable, SFP+

Transceiver Module Ethernet 10Gbs 850nm 3.3V Pluggable, SFP+

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 516-3102-ND
Product Name Fiber Optic Transceiver Modules
Operating Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
ER4 Lite 100G - QXP29B4-30D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details