Broadcom Inc. 125/155 MBd MMF Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, 2x5, Ext Temp (-40 to 85C), RoHS Compliant HFBR-5963ALZ

Description
The HFBR-5963xxZ transceiver provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface with an external connector shield.
Request a Quote Datasheet
Description
The HFBR-5963xxZ transceiver provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface with an external connector shield.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125/155 MBd MMF Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, 2x5, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-5963ALZ - Broadcom Inc.
San Jose, CA, USA
125/155 MBd MMF Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, 2x5, Ext Temp (-40 to 85C), RoHS Compliant
HFBR-5963ALZ
125/155 MBd MMF Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, 2x5, Ext Temp (-40 to 85C), RoHS Compliant HFBR-5963ALZ
The HFBR-5963xxZ transceiver provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface with an external connector shield.

The HFBR-5963xxZ transceiver provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services.
This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface with an external connector shield.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2421-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2421-ND
Fiber Optic Transceiver Modules 516-2421-ND
Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Through Hole

Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number HFBR-5963ALZ 516-2421-ND
Product Name 125/155 MBd MMF Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, 2x5, Ext Temp (-40 to 85C), RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Operating Voltage 3.3 volts 3.3 volts
Wavelength 1308 nm (13080 Å) 1300 nm (13000 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LR4 -100G - QXP29B4-10DA-3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details