Broadcom Inc. 1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFBR-5701APZ

Description
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.
Description
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFBR-5701APZ - Broadcom Inc.
San Jose, CA, USA
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFBR-5701APZ
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFBR-5701APZ
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-5701APZ
Product Name 1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-T-P-2-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details