Broadcom Inc. 650nm Analog Fiber Optic Transceiver with Compact Versatile-Link Connector for Sensing Over POF AFBR-S10TR001Z

Description
The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor similar to the RJ-45 connector. The device features a compact and keyed Versatile-Link duplex connector and is compatible with existing simplex Versatile-Link connectors.
Request a Quote Datasheet
Description
The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor similar to the RJ-45 connector. The device features a compact and keyed Versatile-Link duplex connector and is compatible with existing simplex Versatile-Link connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650nm Analog Fiber Optic Transceiver with Compact Versatile-Link Connector for Sensing Over POF - AFBR-S10TR001Z - Broadcom Inc.
San Jose, CA, USA
650nm Analog Fiber Optic Transceiver with Compact Versatile-Link Connector for Sensing Over POF
AFBR-S10TR001Z
650nm Analog Fiber Optic Transceiver with Compact Versatile-Link Connector for Sensing Over POF AFBR-S10TR001Z
The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor similar to the RJ-45 connector. The device features a compact and keyed Versatile-Link duplex connector and is compatible with existing simplex Versatile-Link connectors.

The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor similar to the RJ-45 connector. The device features a compact and keyed Versatile-Link duplex connector and is compatible with existing simplex Versatile-Link connectors.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3470-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3470-ND
Fiber Optic Transceiver Modules 516-3470-ND
Transceiver Module 650nm 5V Versatile-Link Surface Mount

Transceiver Module 650nm 5V Versatile-Link Surface Mount

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-S10TR001Z 516-3470-ND
Product Name 650nm Analog Fiber Optic Transceiver with Compact Versatile-Link Connector for Sensing Over POF Fiber Optic Transceiver Modules
Wavelength 639 to 685 nm (6390 to 6850 Å) 650 nm (6500 Å)
Responsivity 30 to 70 A/W
Rise Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details