Broadcom Inc. 3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS AFBR-57J5APZ

Description
The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station ap­plications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements INF-8074 and SFF-8472 for mechanical and electrical specifi­cations and FOCIS/IEC specifications for optical duplex LC connectors.
Description
The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station ap­plications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements INF-8074 and SFF-8472 for mechanical and electrical specifi­cations and FOCIS/IEC specifications for optical duplex LC connectors.

Suppliers

Company
Product
Description
Supplier Links
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to  85C), RoHS - AFBR-57J5APZ - Broadcom Inc.
San Jose, CA, USA
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS
AFBR-57J5APZ
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS AFBR-57J5APZ
The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station ap­plications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements INF-8074 and SFF-8472 for mechanical and electrical specifi­cations and FOCIS/IEC specifications for optical duplex LC connectors.

The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station ap­plications involving the OBSAI or CPRI protocols, as well as related applications.
The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements INF-8074 and SFF-8472 for mechanical and electrical specifi­cations and FOCIS/IEC specifications for optical duplex LC connectors.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57J5APZ
Product Name 3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS
Cable Type Multimode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Data Rate 3.7 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details