Broadcom Inc. 250MBd 650nm POF Transceiver with Compact Versatile Link Connector (Black) AFBR-5972EZ

Description
The Avago AFBR-5972EZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF and HCS fiber. The device also supports IEEE 802.3u Fast Ethernet (100Mbps) data communications. The device is built with a new compact Versatile Link connector. The new compact Versatile-Link duplex connector is compatible with existing simplex Versatile-Link connectors and features a very compact design with a form factor similar to the UTP connector. To enable easy visual differentiation the AFBR-5972EZ has a standard black colored port while the AFBR-5972BZ has a blue colored port. The AFBR-5972EZ is lead-free and compliant with RoHS.
Request a Quote Datasheet
Description
The Avago AFBR-5972EZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF and HCS fiber. The device also supports IEEE 802.3u Fast Ethernet (100Mbps) data communications. The device is built with a new compact Versatile Link connector. The new compact Versatile-Link duplex connector is compatible with existing simplex Versatile-Link connectors and features a very compact design with a form factor similar to the UTP connector. To enable easy visual differentiation the AFBR-5972EZ has a standard black colored port while the AFBR-5972BZ has a blue colored port. The AFBR-5972EZ is lead-free and compliant with RoHS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MBd 650nm POF Transceiver with Compact Versatile Link Connector (Black) - AFBR-5972EZ - Broadcom Inc.
San Jose, CA, USA
250MBd 650nm POF Transceiver with Compact Versatile Link Connector (Black)
AFBR-5972EZ
250MBd 650nm POF Transceiver with Compact Versatile Link Connector (Black) AFBR-5972EZ
The Avago AFBR-5972EZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF and HCS fiber. The device also supports IEEE 802.3u Fast Ethernet (100Mbps) data communications. The device is built with a new compact Versatile Link connector. The new compact Versatile-Link duplex connector is compatible with existing simplex Versatile-Link connectors and features a very compact design with a form factor similar to the UTP connector. To enable easy visual differentiation the AFBR-5972EZ has a standard black colored port while the AFBR-5972BZ has a blue colored port. The AFBR-5972EZ is lead-free and compliant with RoHS.

The Avago AFBR-5972EZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF and HCS fiber. The device also supports IEEE 802.3u Fast Ethernet (100Mbps) data communications. The device is built with a new compact Versatile Link connector. The new compact Versatile-Link duplex connector is compatible with existing simplex Versatile-Link connectors and features a very compact design with a form factor similar to the UTP connector. To enable easy visual differentiation the AFBR-5972EZ has a standard black colored port while the AFBR-5972BZ has a blue colored port. The AFBR-5972EZ is lead-free and compliant with RoHS.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3466-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3466-ND
Fiber Optic Transceiver Modules 516-3466-ND
Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount

Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5972EZ 516-3466-ND
Product Name 250MBd 650nm POF Transceiver with Compact Versatile Link Connector (Black) Fiber Optic Transceiver Modules
Wavelength 635 to 675 nm (6350 to 6750 Å) 650 nm (6500 Å)
Sensitivity -26 to -22 dB
Responsivity 0.4500 A/W
Rise Time 1.7 to 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details