Broadcom Inc. 10G Ethernet, 1310nm, 10GBASE-LR, SFP+ Transceiver for 10km SMF AFCT-739SMZ

Description
The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR and SFF SPF+ specifications.
Description
The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR and SFF SPF+ specifications.

Suppliers

Company
Product
Description
Supplier Links
10G Ethernet, 1310nm, 10GBASE-LR, SFP+ Transceiver for 10km SMF - AFCT-739SMZ - Broadcom Inc.
San Jose, CA, USA
10G Ethernet, 1310nm, 10GBASE-LR, SFP+ Transceiver for 10km SMF
AFCT-739SMZ
10G Ethernet, 1310nm, 10GBASE-LR, SFP+ Transceiver for 10km SMF AFCT-739SMZ
The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE 10GBASE-LR and SFF SPF+ specifications.

The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago’s 1310nm DFB and PIN detector technology.

The module is compliant with the IEEE 10GBASE-LR and SFF SPF+ specifications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-739SMZ
Product Name 10G Ethernet, 1310nm, 10GBASE-LR, SFP+ Transceiver for 10km SMF
Cable Type Multimode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
LR -100G - CFP4-27B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details