Broadcom Inc. 1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, RoHS Compliant AFBR-53D3Z

Description
Features Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces Fully RoHS compliant Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector Performance: 300m over 62.5/125 um MMF 500m over 50/125 um MMF IEC 60825-1 Class 1/CDRH Class I laser eye safe Single 5V power supply operation with PECL logic interfaces Wave solderable and aqueous wash process compatible
Description
Features Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces Fully RoHS compliant Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector Performance: 300m over 62.5/125 um MMF 500m over 50/125 um MMF IEC 60825-1 Class 1/CDRH Class I laser eye safe Single 5V power supply operation with PECL logic interfaces Wave solderable and aqueous wash process compatible

Suppliers

Company
Product
Description
Supplier Links
1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, RoHS Compliant - AFBR-53D3Z - Broadcom Inc.
San Jose, CA, USA
1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, RoHS Compliant
AFBR-53D3Z
1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, RoHS Compliant AFBR-53D3Z
Features Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces Fully RoHS compliant Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector Performance: 300m over 62.5/125 um MMF 500m over 50/125 um MMF IEC 60825-1 Class 1/CDRH Class I laser eye safe Single 5V power supply operation with PECL logic interfaces Wave solderable and aqueous wash process compatible

Features

  • Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces
  • Fully RoHS compliant
  • Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector
  • Performance: 300m over 62.5/125 um MMF 500m over 50/125 um MMF
  • IEC 60825-1 Class 1/CDRH Class I laser eye safe
  • Single 5V power supply operation with PECL logic interfaces
  • Wave solderable and aqueous wash process compatible
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-53D3Z
Product Name 1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, RoHS Compliant
Cable Type Single Mode / Multimode
Connector Type SC
Operating Voltage 5 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
LR -25G - XP-13B1-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details