Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-40C to 85C), Black Case, RoHS Compliant AFCT-5805AZ

Description
The Avago AFCT-5805AZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.
Request a Quote Datasheet
Description
The Avago AFCT-5805AZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-40C to  85C), Black Case, RoHS Compliant - AFCT-5805AZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-40C to 85C), Black Case, RoHS Compliant
AFCT-5805AZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-40C to 85C), Black Case, RoHS Compliant AFCT-5805AZ
The Avago AFCT-5805AZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

The Avago AFCT-5805AZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s.
The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2355-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2355-ND
Fiber Optic Transceiver Modules 516-2355-ND
Transceiver Module General Purpose 155Mbps 1300nm 3.3V, 5V SC Through Hole

Transceiver Module General Purpose 155Mbps 1300nm 3.3V, 5V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5805AZ 516-2355-ND
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-40C to 85C), Black Case, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type SC SC
Operating Voltage 5 volts 3.3 to 5 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å) 1300 nm (13000 Å)
Data Rate 0.1550 Gbps 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SR4 -40G - QXP85A4-02D-2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details