Broadcom Inc. 155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5765APZ

Description
The Avago AFCT-5765APZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5765APZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5765APZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5765APZ
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5765APZ
The Avago AFCT-5765APZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5765APZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5765APZ
Product Name 155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 1.24 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-T-P-2-R-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details