Broadcom Inc. 125/155 MBd SFP Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, Tx-Disable, Std de-latch, RoHS Compliant HFBR-57E0LZ

Description
The HFBR-57E0 Small Form Factor Pluggable LC transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver operates at a nominal wavelength of 1300 nm with an LC fiber connector interface with an external connector shield (HFBR-57E0).
Request a Quote Datasheet
Description
The HFBR-57E0 Small Form Factor Pluggable LC transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver operates at a nominal wavelength of 1300 nm with an LC fiber connector interface with an external connector shield (HFBR-57E0).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125/155 MBd SFP Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, Tx-Disable, Std de-latch, RoHS Compliant - HFBR-57E0LZ - Broadcom Inc.
San Jose, CA, USA
125/155 MBd SFP Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, Tx-Disable, Std de-latch, RoHS Compliant
HFBR-57E0LZ
125/155 MBd SFP Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, Tx-Disable, Std de-latch, RoHS Compliant HFBR-57E0LZ
The HFBR-57E0 Small Form Factor Pluggable LC transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver operates at a nominal wavelength of 1300 nm with an LC fiber connector interface with an external connector shield (HFBR-57E0).

The HFBR-57E0 Small Form Factor Pluggable LC transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. This transceiver operates at a nominal wavelength of 1300 nm with an LC fiber connector interface with an external connector shield (HFBR-57E0).

Supplier's Site
Fiber Optic Transceiver Modules - 516-2273-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2273-ND
Fiber Optic Transceiver Modules 516-2273-ND
Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP

Buy Now Datasheet
Fibre Optic Transceivers - 9107125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
9107125
Fibre Optic Transceivers 9107125
Broadcom HFBR-57E0LZ

Broadcom HFBR-57E0LZ

Supplier's Site
Fibre Optic Transceivers - 1894859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1894859
Fibre Optic Transceivers 1894859
Broadcom HFBR-57E0LZ

Broadcom HFBR-57E0LZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number HFBR-57E0LZ 516-2273-ND 9107125
Product Name 125/155 MBd SFP Transceiver for Fast Ethernet/ATM/FDDI and SONET OC-3, Tx-Disable, Std de-latch, RoHS Compliant Fiber Optic Transceiver Modules Fibre Optic Transceivers
Cable Type Multimode
Connector Type LC LC
Operating Voltage 3.3 volts 3.3 volts
Wavelength 1308 nm (13080 Å) 1300 nm (13000 Å) 1380 nm (13800 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details