Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5760ATLZ

Description
The Avago AFCT-5760ATLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5760ATLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Std de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5760ATLZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5760ATLZ
155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5760ATLZ
The Avago AFCT-5760ATLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5760ATLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch.
The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5760ATLZ
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 1.24 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details