Broadcom Inc. Fibre Optic Transceivers AFBR-57E6APZC

Description
SFP FO Transceiver Module 125MBd Coated
Request a Quote Datasheet
Description
SFP FO Transceiver Module 125MBd Coated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Transceivers - 1466177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1466177P
Fibre Optic Transceivers 1466177P
SFP FO Transceiver Module 125MBd Coated

SFP FO Transceiver Module 125MBd Coated

Supplier's Site
Fibre Optic Transceivers - 1466142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1466142
Fibre Optic Transceivers 1466142
SFP FO Transceiver Module 125MBd Coated

SFP FO Transceiver Module 125MBd Coated

Supplier's Site
Fibre Optic Transceivers - 1466177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1466177
Fibre Optic Transceivers 1466177
SFP FO Transceiver Module 125MBd Coated

SFP FO Transceiver Module 125MBd Coated

Supplier's Site
Optoelectronics - Fiber Optic Transceiver Modules - 1381370-AFBR-57E6APZC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1381370-AFBR-57E6APZC
Optoelectronics - Fiber Optic Transceiver Modules 1381370-AFBR-57E6APZC
Win Source Part Number: 1381370-AFBR-57E6APZ C Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Voltage - Supply: 3.3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Base Product Number: AFBR-57E6 Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 10 pcs

Win Source Part Number: 1381370-AFBR-57E6APZC
Category: Optoelectronics>Fiber Optic Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Data Rate: 125MBd
Wavelength: 1310nm
Voltage - Supply: 3.3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Base Product Number: AFBR-57E6
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 10 pcs

Buy Now Datasheet
Fiber Optic Transceiver Modules - 516-3807-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3807-ND
Fiber Optic Transceiver Modules 516-3807-ND
Transceiver Module Ethernet 125MBd 1310nm 3.3V ~ 3.6V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 125MBd 1310nm 3.3V ~ 3.6V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 1466177P 1466142 1381370-AFBR-57E6APZC 516-3807-ND
Product Name Fibre Optic Transceivers Fibre Optic Transceivers Optoelectronics - Fiber Optic Transceiver Modules Fiber Optic Transceiver Modules
Data Rate 0.1250 Gbps 0.1250 Gbps 0.1250 Gbps
Rise Time 1 ns 1 ns
Wavelength 1380 nm (13800 Å) 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details