Broadcom Inc. 10Gb Ethernet, 850nm VCSEL, 10GBASE-SR/SW, 10G HDBaseT, SFP+ Transceiver AFBR-709HDZ

Description
The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized for 10G HDBaseT applications. The AFBR-709HDZ transceiver is designed to enable 10G HDBaseT equipment based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.
Description
The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized for 10G HDBaseT applications. The AFBR-709HDZ transceiver is designed to enable 10G HDBaseT equipment based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

Suppliers

Company
Product
Description
Supplier Links
10Gb Ethernet, 850nm VCSEL, 10GBASE-SR/SW, 10G HDBaseT, SFP+ Transceiver - AFBR-709HDZ - Broadcom Inc.
San Jose, CA, USA
10Gb Ethernet, 850nm VCSEL, 10GBASE-SR/SW, 10G HDBaseT, SFP+ Transceiver
AFBR-709HDZ
10Gb Ethernet, 850nm VCSEL, 10GBASE-SR/SW, 10G HDBaseT, SFP+ Transceiver AFBR-709HDZ
The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized for 10G HDBaseT applications. The AFBR-709HDZ transceiver is designed to enable 10G HDBaseT equipment based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized for 10G HDBaseT applications. The AFBR-709HDZ transceiver is designed to enable 10G HDBaseT equipment based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-709HDZ
Product Name 10Gb Ethernet, 850nm VCSEL, 10GBASE-SR/SW, 10G HDBaseT, SFP+ Transceiver
Cable Type Multimode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 0.0100 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-R-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
LR -100G - CFP4-27B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details