Broadcom Inc. 10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver AFBR-709ASMZ

Description
The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ASMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.
Description
The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ASMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Suppliers

Company
Product
Description
Supplier Links
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver - AFBR-709ASMZ - Broadcom Inc.
San Jose, CA, USA
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver
AFBR-709ASMZ
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver AFBR-709ASMZ
The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ASMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ASMZ transceiver is designed to enable 10Gb Ethernet equipment designs with very high port density based on the new electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is a an active participant in the SFF Committee specification development activities.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-709ASMZ
Product Name 10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver
Cable Type Multimode
Connector Type LC
Wavelength 850 nm (8500 Å)
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details