Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant AFCT-5805DZ

Description
The Avago AFCT-5805CZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.
Description
The Avago AFCT-5805CZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant - AFCT-5805DZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant
AFCT-5805DZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant AFCT-5805DZ
The Avago AFCT-5805CZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

The Avago AFCT-5805CZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s.
The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5805DZ
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Blue Case, RoHS Compliant
Cable Type Single mode
Connector Type SC
Operating Voltage 5 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å)
Data Rate 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details