Broadcom Inc. 1.25/1.063 GBd MMF Transceiver for GbE and Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant AFBR-53B3EZ

Description
Featuers Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 revision 7.4 proposed specification for 100-M5-SN-I and 100-M6-SN-I signal interfaces Compliant with IEEE-802.3z Gigabit Ethernet specifications Fully RoHS Compliant 300m links in 62.5/125mm MMF cables 500m links in 50/125mm MMF cables Wave solder and aqueous wash process compatible Industry standard mezzanine height 1x9 package style with integral duplex SC connector IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Single 5V power supply operation with PECL compatible logic interfaces and PECL Signal Detect AC/DC Couple
Description
Featuers Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 revision 7.4 proposed specification for 100-M5-SN-I and 100-M6-SN-I signal interfaces Compliant with IEEE-802.3z Gigabit Ethernet specifications Fully RoHS Compliant 300m links in 62.5/125mm MMF cables 500m links in 50/125mm MMF cables Wave solder and aqueous wash process compatible Industry standard mezzanine height 1x9 package style with integral duplex SC connector IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Single 5V power supply operation with PECL compatible logic interfaces and PECL Signal Detect AC/DC Couple

Suppliers

Company
Product
Description
Supplier Links
1.25/1.063 GBd MMF Transceiver for GbE and Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant - AFBR-53B3EZ - Broadcom Inc.
San Jose, CA, USA
1.25/1.063 GBd MMF Transceiver for GbE and Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant
AFBR-53B3EZ
1.25/1.063 GBd MMF Transceiver for GbE and Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant AFBR-53B3EZ
Featuers Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 revision 7.4 proposed specification for 100-M5-SN-I and 100-M6-SN-I signal interfaces Compliant with IEEE-802.3z Gigabit Ethernet specifications Fully RoHS Compliant 300m links in 62.5/125mm MMF cables 500m links in 50/125mm MMF cables Wave solder and aqueous wash process compatible Industry standard mezzanine height 1x9 package style with integral duplex SC connector IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Single 5V power supply operation with PECL compatible logic interfaces and PECL Signal Detect AC/DC Couple

Featuers

  • Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 revision 7.4 proposed specification for 100-M5-SN-I and 100-M6-SN-I signal interfaces
  • Compliant with IEEE-802.3z Gigabit Ethernet specifications
  • Fully RoHS Compliant
  • 300m links in 62.5/125mm MMF cables
  • 500m links in 50/125mm MMF cables
  • Wave solder and aqueous wash process compatible
  • Industry standard mezzanine height 1x9 package style with integral duplex SC connector
  • IEC 60825-1 Class 1/CDRH Class 1 laser eye safe
  • Single 5V power supply operation with PECL compatible logic interfaces and PECL Signal Detect
  • AC/DC Couple
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-53B3EZ
Product Name 1.25/1.063 GBd MMF Transceiver for GbE and Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant
Cable Type Single Mode / Multimode
Connector Type SC
Operating Voltage 5 volts
Wavelength 830 to 860 nm (8300 to 8600 Å)
Pigtail Clock Recovery
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details