Broadcom Inc. 1Gbps Compact 650nm POF Transceiver with Bare Fiber Locking System AFBR-59F3Z

Description
The Avago AFBR-59F3Z is a compact 650nm fiber optic transceiver device designed to support serial data communications via Multi-Level Coset Coding (MLCC) with data rates up to 1 Gbps over 2.2 mm of jacketed standard polymer optical fiber (POF). The device is built with a simple bare fiber termination for POF. The innovative bare fiber locking mechanism provides a simple insert-and-lock connection for POF cable eliminating the need for connectors. This facilitates fast installation and maintenance. The AFBR-59F3Z is Laser Class 1, lead-free and compliant with RoHS. The compact device footprint is comparable to that of the well-known RJ-45 connector.
Request a Quote Datasheet
Description
The Avago AFBR-59F3Z is a compact 650nm fiber optic transceiver device designed to support serial data communications via Multi-Level Coset Coding (MLCC) with data rates up to 1 Gbps over 2.2 mm of jacketed standard polymer optical fiber (POF). The device is built with a simple bare fiber termination for POF. The innovative bare fiber locking mechanism provides a simple insert-and-lock connection for POF cable eliminating the need for connectors. This facilitates fast installation and maintenance. The AFBR-59F3Z is Laser Class 1, lead-free and compliant with RoHS. The compact device footprint is comparable to that of the well-known RJ-45 connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Gbps Compact 650nm POF Transceiver with Bare Fiber Locking System - AFBR-59F3Z - Broadcom Inc.
San Jose, CA, USA
1Gbps Compact 650nm POF Transceiver with Bare Fiber Locking System
AFBR-59F3Z
1Gbps Compact 650nm POF Transceiver with Bare Fiber Locking System AFBR-59F3Z
The Avago AFBR-59F3Z is a compact 650nm fiber optic transceiver device designed to support serial data communications via Multi-Level Coset Coding (MLCC) with data rates up to 1 Gbps over 2.2 mm of jacketed standard polymer optical fiber (POF). The device is built with a simple bare fiber termination for POF. The innovative bare fiber locking mechanism provides a simple insert-and-lock connection for POF cable eliminating the need for connectors. This facilitates fast installation and maintenance. The AFBR-59F3Z is Laser Class 1, lead-free and compliant with RoHS. The compact device footprint is comparable to that of the well-known RJ-45 connector.

The Avago AFBR-59F3Z is a compact 650nm fiber optic transceiver device designed to support serial data communications via Multi-Level Coset Coding (MLCC) with data rates up to 1 Gbps over 2.2 mm of jacketed standard polymer optical fiber (POF). The device is built with a simple bare fiber termination for POF.

The innovative bare fiber locking mechanism provides a simple insert-and-lock connection for POF cable eliminating the need for connectors. This facilitates fast installation and maintenance. The AFBR-59F3Z is Laser Class 1, lead-free and compliant with RoHS. The compact device footprint is comparable to that of the well-known RJ-45 connector.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3469-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3469-ND
Fiber Optic Transceiver Modules 516-3469-ND
Transceiver Module General Data Transfer 1Gbps 650nm 3.3V Through Hole

Transceiver Module General Data Transfer 1Gbps 650nm 3.3V Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-59F3Z 516-3469-ND
Product Name 1Gbps Compact 650nm POF Transceiver with Bare Fiber Locking System Fiber Optic Transceiver Modules
Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Data Rate 1.00E-3 Gbps 1 Gbps
Rise Time 2.3 to 4 ns
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details