Broadcom Inc. 1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFBR-5715LZ

Description
The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Description
The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to  85C), RoHS Compliant - AFBR-5715LZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
AFBR-5715LZ
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFBR-5715LZ
The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch.
The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-5715LZ
Product Name 1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details