Broadcom Inc. 1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5715PZ

Description
The AFCT-5710ALZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.
Request a Quote Datasheet
Description
The AFCT-5710ALZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to  85C), RoHS Compliant - AFCT-5715PZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant
AFCT-5715PZ
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5715PZ
The AFCT-5710ALZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.

The AFCT-5710ALZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch.
The AFCT-5715Z family targets applications requiring DMI, while the AFCT-5710Z family is streamlined for those applications where DMI is not needed.

Supplier's Site
Fiber Optic Transceiver Modules - 516-AFCT-5715PZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFCT-5715PZ-ND
Fiber Optic Transceiver Modules 516-AFCT-5715PZ-ND
Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5715PZ 516-AFCT-5715PZ-ND
Product Name 1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC LC
Wavelength 1310 nm (13100 Å) 1310 nm (13100 Å)
Data Rate 10 Gbps 1.25 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details