Broadcom Inc. 850nm SFP+ Optical Transceiver Module for 9.83G CPRI, -40 to +85 °C AFBR-709JAMZ

Description
The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.
Description
The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

Suppliers

Company
Product
Description
Supplier Links
850nm SFP+ Optical Transceiver Module for 9.83G CPRI, -40 to +85 °C - AFBR-709JAMZ - Broadcom Inc.
San Jose, CA, USA
850nm SFP+ Optical Transceiver Module for 9.83G CPRI, -40 to +85 °C
AFBR-709JAMZ
850nm SFP+ Optical Transceiver Module for 9.83G CPRI, -40 to +85 °C AFBR-709JAMZ
The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF Committee. These specifications are referred to as SFP+ to recognize these enhancements to previous SFP specifications used for lower speed products. Avago Technologies is an active participant in the SFF Committee specification development activities.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-709JAMZ
Product Name 850nm SFP+ Optical Transceiver Module for 9.83G CPRI, -40 to +85 °C
Cable Type Multimode
Connector Type LC
Wavelength 850 nm (8500 Å)
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details