Broadcom Inc. 155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-10C to 85C), RoHS Compliant AFBR-5805ATZ

Description
The Avago AFBR-5805ATZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.
Description
The Avago AFBR-5805ATZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.

Suppliers

Company
Product
Description
Supplier Links
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-10C to  85C), RoHS Compliant - AFBR-5805ATZ - Broadcom Inc.
San Jose, CA, USA
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-10C to 85C), RoHS Compliant
AFBR-5805ATZ
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-10C to 85C), RoHS Compliant AFBR-5805ATZ
The Avago AFBR-5805ATZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.

The Avago AFBR-5805ATZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services.
The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-5805ATZ
Product Name 155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, Ext Temp (-10C to 85C), RoHS Compliant
Cable Type Multimode
Connector Type ST
Operating Voltage 5.25 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å)
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GSM3-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1.25 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details