Broadcom Inc. 1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet AFBR-59E4APZ

Description
The AFBR-59E4APZ is a new power saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface. It operates at a nominal wavelength of 1310 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.
Request a Quote Datasheet
Description
The AFBR-59E4APZ is a new power saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface. It operates at a nominal wavelength of 1310 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet - AFBR-59E4APZ - Broadcom Inc.
San Jose, CA, USA
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet
AFBR-59E4APZ
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet AFBR-59E4APZ
The AFBR-59E4APZ is a new power saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet. This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface. It operates at a nominal wavelength of 1310 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.

The AFBR-59E4APZ is a new power saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet.
This transceiver is supplied in the industry standard 2 x 5 DIP style with an LC fiber connector interface.
It operates at a nominal wavelength of 1310 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3467-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3467-ND
Fiber Optic Transceiver Modules 516-3467-ND
Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-59E4APZ 516-3467-ND
Product Name 1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Wavelength 1310 nm (13100 Å) 1308 nm (13080 Å)
Pigtail Stand Alone
Signal Output: Emitter-Coupled Logic
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details