DigiKey Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27
Product Name Notes
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.4CT Transmitter, 1CT:1CT Receiver Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.4CT, 1CT:1CT Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1:1.36CT Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT, 1CT:1.15CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount
1.4mH Gate Drive Pulse Transformer 1:1.2:1.2 Through Hole
1.4mH Gate Drive Pulse Transformer 1:1:1 Through Hole
1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole
100µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
1000A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
100A 1:2500 Current Sense Transformer 50Hz 41.7Ohm 102H Through Hole
100A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
10k Impedance Primary Ohms 10k, 2.5k/2.5k Impedance Secondary Ohms 2.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10k Impedance Primary Ohms 2k, 500/500 Impedance Secondary Ohms 4.48:1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 1.2kCT Impedance Secondary Ohms 2.88:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 10kCT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 2kCT Impedance Secondary Ohms 2.24:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole
120µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
120µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
120µH LAN 10G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
1200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
125A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
127µH Power over Ethernet (PoE) Pulse Transformer 1:0.3 Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
150A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
150CT Impedance Primary Ohms 12 Impedance Secondary Ohms 3.54:1 Audio Transformer 300Hz ~ 100kHz Through Hole
155µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
160A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
18µH, 60µH, 80µH, 175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
180µH LAN 1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
180µH LAN 2.5G Base-T Pulse Transformer 1:1 Surface Mount
180µH LAN 2.5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
180µH LAN 5G Base-T Pulse Transformer 1:1 Surface Mount
180µH LAN 5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
1:100 Current Sense Transformer 250kHz Min 6mOhm Primary, 5.9Ohm Secondary 2mH Surface Mount
1:125 Current Sense Transformer 250kHz Min 6mOhm Primary, 7.7Ohm Secondary 3mH Surface Mount
1:20 Current Sense Transformer 250kHz Min 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount
1:30 Current Sense Transformer 250kHz Min 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount
1:40 Current Sense Transformer 250kHz Min 6mOhm Primary, 1.14Ohm Secondary 320µH Surface Mount
1:60 Current Sense Transformer 250kHz Min 6mOhm Primary, 1.75Ohm Secondary 720µH Surface Mount
1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
1mH, 1mH T1/E1 (Quad) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
2.32mH Gate Drive Pulse Transformer 1:1:1:1 Through Hole
20.4µH Power over Ethernet (PoE) Pulse Transformer 1:0.6 Surface Mount
200µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
200kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 14.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
20A 1:2000 Current Sense Transformer 50Hz ~ 60Hz 126Ohm 110H Through Hole
20mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT, 1:2CT Surface Mount
21A Current Sense Transformer DIN Rail
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount
250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
253µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
25kCT, 20kCT Impedance Primary Ohms 1kCT, 800CT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole
3.4mH Gate Drive Pulse Transformer 2:1 Through Hole
3.75µH Pulse Transformer 1CT:1CT Surface Mount
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
300CT Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.42 Audio Transformer 300Hz ~ 100kHz Through Hole
30A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
310µH Power over Ethernet (PoE) Pulse Transformer 1:0.7 Surface Mount
310µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
40µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount
400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
40A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
500 Impedance Primary Ohms 50 Impedance Secondary Ohms 3.16:1 Audio Transformer 300Hz ~ 100kHz Through Hole
500µH Power over Ethernet (PoE) Pulse Transformer 1:00.1 Surface Mount
500µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
500A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
500CT Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.1 Audio Transformer 300Hz ~ 100kHz Through Hole
50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
50kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 7.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
6.5mH Pulse Transformer 1:1:1 Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
600 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms 2.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms 2:1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600µH T1/E1 (Quad) Pulse Transformer 1:2.42 Transmitter, 1:2.42 Receiver Surface Mount
600A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
60A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
67µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
6A 1:1500 Current Sense Transformer 50Hz 44Ohm 8H Through Hole
7.5µH Pulse Transformer 1CT:1CT Surface Mount
7.5kCT Impedance Primary Ohms 12 Impedance Secondary Ohms 25:1 Audio Transformer 300Hz ~ 100kHz Through Hole
700nH Pulse Transformer 1:1 Surface Mount
75A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
8.5mH, 16mH Gate Drive Pulse Transformer 3:1:1 Through Hole
800A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
80A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
850µH Gate Drive Pulse Transformer 1:1:1 Through Hole
90µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
900CT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.22:1 Audio Transformer 300Hz ~ 100kHz Through Hole
950µH Gate Drive Pulse Transformer 1:1:1 Through Hole
AUDIO XFMR 80CT / 8 OHM
BALUN 1.5GHZ ~ 6.7GHZ 1:2
BALUN 1.5MHZ ~ 500MHZ 1:1
BALUN 100KHZ ~ 200MHZ 1:1
BALUN 10KHZ ~ 100MHZ 1:2.5
BALUN 10KHZ ~ 150MHZ 1:1
BALUN 10MHZ ~ 1.9GHZ 1:4
BALUN 150KHZ ~ 200MHZ 1:9
BALUN 150KHZ ~ 400MHZ 1:1
BALUN 15KHZ ~ 300MHZ 1:1
BALUN 1GHZ ~ 4.5GHZ 1:2
BALUN 200KHZ ~ 350MHZ 1:4
BALUN 200MHZ ~ 1.4GHZ 1:4
BALUN 200MHZ ~ 6GHZ
BALUN 20KHZ ~ 250MHZ 1:4
BALUN 300KHZ ~ 300MHZ 1:5
BALUN 30KHZ ~ 20MHZ 1:36
BALUN 30KHZ ~ 75MHZ 1:16
BALUN 3MHZ ~ 800MHZ 1:4
BALUN 500KHZ ~ 2.2GHZ 1:1.5
BALUN 5MHZ ~ 1.5GHZ 50 / 50OHM
BALUN 5MHZ ~ 120MHZ 1:2
BALUN 680MHZ ~ 1.05GHZ
BALUN 700MHZ ~ 2.7GHZ
BALUN 70KHZ ~ 200MHZ 1:2
BALUN 720MHZ ~ 1.6GHZ 1:4
BALUN 80KHZ ~ 200MHZ 1:1
BALUN 80KHZ ~ 200MHZ
BMS TRANSFOMER,6PIN,SGL, 3KVAC
BMS TRANSFOMER/CMC, 6PIN,SGL, 3.
BMS TRANSFOMER/CMC, 6PIN,SIN, DC
BUS BAR CT WITH 1000/5A
BUS BAR CT WITH 1200/5A
BUS BAR CT WITH 1250/5A
BUS BAR CT WITH 1500/5A
BUS BAR CT WITH 1600/5A
BUS BAR CT WITH 2000/5A
BUS BAR CT WITH 2500/5A
BUS BAR CT WITH 3000/5A
BUS BAR CT WITH 3500/5A
BUS BAR CT WITH 400/5A
BUS BAR CT WITH 4000/5A
BUS BAR CT WITH 800/5A
HF POE SMT XFMR EP13 10PIN 27W
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Through Hole
Interface, MIL-STD-1553 Pulse Transformer 1.4CT:1CT, 2CT:1CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Surface Mount
LAN XFMR CHIP 1:1 10G POE 60W
LAN XFMR CHIP 1:1 10G POE 90W
LAN XFMR CHIP 1:1 10G SMD
LAN XFMR CHIP 1:1 1G POE 60W
LAN XFMR CHIP 1:1 1G POE 90W
LAN XFMR CHIP 1:1 1G SMD
LAN XFMR CHIP 1:1 2.5G POE 60W
LAN XFMR CHIP 1:1 2.5G POE 90W
LAN XFMR CHIP 1:1 2.5G SMD
LAN XFMR CHIP 1:1 5G POE 60W
LAN XFMR CHIP 1:1 5G POW 90W
LAN XFMR CHIP 1:1 5G SMD
MIL-STD-1553 Pulse Transformer 1.25CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1.66CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:1.79CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.5CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:3.75CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:3CT, 1CT:2.15CT Surface Mount
POE POWER OVER ETHERNET EP7 CORE
POE PWR OVER ETHERNET EP10 CORE
POE PWR OVER ETHERNET EP13 CORE
Power over Ethernet (PoE) Pulse Transformer Surface Mount
Pulse Transformer 1CT:1CT Surface Mount
Pulse Transformer 1CT:1CT Transmitter, 1CT:2.4CT Receiver Surface Mount
Pulse Transformer 1CT:2CT Transmitter, 1CT:2CT Receiver Surface Mount
Pulse Transformer
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 1500VA CHAS
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.5VA CHAS MT
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 5000VA CHAS
PWR XFMR LAMINATED 6VA TH
RF Balun 1.2GHz ~ 2.2GHz 1:4 6-SMD, No Lead
RF Balun 1.3GHz ~ 2.3GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD Module
RF Balun 1.6GHz ~ 2.6GHz 1:2 6-SMD, No Lead
RF Balun 100MHz ~ 1GHz 1:4 5-SMD Module
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module
RF Balun 10MHz ~ 1.9GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 10MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module
RF Balun 10MHz ~ 4GHz 50 / 50Ohm 6-SMD Module
RF Balun 10MHz ~ 6GHz 50 / 50Ohm 6-SMD Module
RF Balun 10MHz ~ 6GHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 10MHz ~ 700MHz 1:2 5-SMD Module
RF Balun 10MHz ~ 700MHz 1:2 6-SMD (5 Leads), Flat Lead
RF Balun 10MHz ~ 8GHz 50 / 50Ohm 6-SMD Module
RF Balun 125MHz ~ 135MHz 1:4 5-SMD Module
RF Balun 150kHz ~ 350MHz 50 / 50Ohm 5-SMD Module
RF Balun 1MHz ~ 1.485GHz 50 / 100Ohm 6-SMD, No Lead
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 200MHz ~ 1.4GHz 1:4 5-SMD Module
RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD Module
RF Balun 20MHz ~ 300MHz 1:16 5-SMD Module
RF Balun 20MHz ~ 300MHz 1:16 6-SMD (5 Leads), Flat Lead
RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads
RF Balun 20MHz ~ 4.5GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 250kHz ~ 400MHz 50 / 50Ohm 5-SMD Module
RF Balun 2MHz ~ 1.1GHz 12.5:50 5-SMD Module
RF Balun 2MHz ~ 1.1GHz 12.5:50 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 1.1GHz 25:50 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 200MHz 1:9 5-SMD Module
RF Balun 2MHz ~ 200MHz 1:9 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads
RF Balun 2MHz ~ 500MHz 1:3 6-SMD Module
RF Balun 2MHz ~ 500MHz 1:3 6-SMD, Flat Leads
RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module
RF Balun 2MHz ~ 500MHz 1:8 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 500MHz 1:8 6-SMD, Flat Leads
RF Balun 3.3GHz ~ 4.5GHz 1:2 6-SMD, No Lead
RF Balun 3.3GHz ~ 5.9GHz 1:1 4-SMD, No Lead
RF Balun 300kHz ~ 475MHz 8:75 5-SMD Module
RF Balun 30MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads
RF Balun 30MHz ~ 900MHz 1:2 6-SMD, Flat Leads
RF Balun 350MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module
RF Balun 350MHz ~ 1.5GHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
RF Balun 3MHz ~ 300MHz 1:2 6-SMD, Flat Leads
RF Balun 3MHz ~ 500MHz 1:1.33 5-SMD Module
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module
RF Balun 3MHz ~ 800MHz 1:4 6-SMD Module
RF Balun 3MHz ~ 800MHz 1:4 6-SMD, Flat Leads
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 4.5MHz ~ 3GHz 75 / 75Ohm 5-SMD Module
RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 40MHz ~ 1.25GHz 1:4 5-SMD Module
RF Balun 47MHz ~ 1.4GHz 50 / 50Ohm 5-SMD Module
RF Balun 47MHz ~ 1GHz 50 / 50Ohm 5-SMD Module
RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module
RF Balun 500kHz ~ 2.2GHz 1:1.5 6-SMD (5 Leads), Flat Lead
RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module
RF Balun 500kHz ~ 300MHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 500kHz ~ 550MHz 1:1.5 5-SMD Module
RF Balun 500kHz ~ 550MHz 1:1.5 6-SMD (5 Leads), Flat Lead
RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module
RF Balun 500MHz ~ 2.5GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 500MHz ~ 2.5GHz 1:4 6-SMD, Flat Leads
RF Balun 50MHz ~ 1GHz 1:4 5-SMD Module
RF Balun 5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module
RF Balun 5MHz ~ 1.8GHz 1:1.33 5-SMD Module
RF Balun 5MHz ~ 1.8GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD Module
RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads
RF Balun 5MHz ~ 2.8GHz 1:1.33 5-SMD Module
RF Balun 5MHz ~ 300MHz 1:3 5-SMD Module
RF Balun 5MHz ~ 300MHz 1:3 6-SMD (5 Leads), Flat Lead
RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 600kHz ~ 160MHz 1:16 5-SMD Module
RF Balun 600kHz ~ 160MHz 1:16 6-SMD (5 Leads), Flat Lead
RF Balun 600kHz ~ 600MHz 1:4 5-SMD Module
RF Balun 600MHz ~ 1.1GHz 1:3 6-SMD, No Lead
RF Balun 600MHz ~ 1.1GHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead
RF Balun 650MHz ~ 1.25GHz 1:4 6-SMD, No Lead
RF Balun 650MHz ~ 4GHz 50 / 50Ohm 5-SMD Module
RF Balun 650MHz ~ 4GHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 680MHz ~ 1.05GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 700MHz ~ 1.4GHz 1:2 6-SMD, No Lead
RF Balun 700MHz ~ 2.7GHz 0805 (2012 Metric)
RF Balun 720MHz ~ 1.6GHz 1:4 6-SMD, No Lead
RF Balun 800MHz ~ 1.9GHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 950MHz ~ 1.45GHz 75 / 75Ohm 6-SMD, No Lead
RF Balun
SIGNAL BMS TRANSFORMER
TRANSF BMS 4KV ISOL 6 PIN
TRANSF BMS CMC 1500 VDC AECQ
TRANSF BMS CMC 6.4KVDC 6 PIN
TRANSF BMS PLANAR 4.3KVDC
TRANSF CMC BMS 300UH 1KVDC
TRANSF CMC BMS 4.3KVDC
TRANSF CMC LAN 1000B-T
TRANSF LAN GIGABIT 1 CH SMD
TRANSF PLANAR BMS 1000VDC
TRANSF PLANAR BMS 4.3KVDC
TRANSF PLANAR BMS 4300KVDC
TRANSFORMER 3.8H SMD
TRANSFORMER CMC BMS 4.3KVDC
TRANSFORMER STANDBY
TRANSFORMR ISOL 104V, 110V, 120V
UNIV OFFLINE SMTXFMR1X
UNIV OFFLINE SMTXFMR2X
UNIVERSAL OFFLINE TRANSFORMER
XFRMR ISOL 208V TO 120V 5000VA

<< Prev Next >>