DigiKey Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27
Product Name Notes
10G SMD ISOLATION MODULE
120V 50/60Hz out:24V@40VA QC
BALUN 1.805GHZ ~ 1.99GHZ
BALUN 2.15GHZ ~ 3.6GHZ 1:1
BALUN 2.15GHZ ~ 3.6GHZ 1:2
BALUN 2.3GHZ ~ 2.69GHZ
BALUN 2.3GHZ ~ 2.6GHZ 1:4
BALUN 2.4GHZ ~ 7.125GHZ 1:2
BALUN 3.1GHZ ~ 4.2GHZ 1:1
BALUN 500MHZ ~ 2.7GHZ 1:2
BALUN 5GHZ ~ 5.8GHZ 1:4
BALUN 729MHZ ~ 821MHZ
BALUN 7GHZ ~ 13GHZ
BALUN 8GHZ ~ 13GHZ
DIL ISOLATION MODULE
ISO MOD 10/00 DUAL POE 0.35A 24P
ISO MOD 10/00 DUAL POE 0.35A
ISO MOD 10/100 1.25C:1C 16P SMD
ISO MOD 10/100 1.25C:1C X-TEMP 1
ISO MOD 10/100 1.41C:1C 16P SMD
ISO MOD 10/100 16P SMD T/R
ISO MOD 10/100 16P SMD
ISO MOD 10/100 1C:1.41C 16P SMD
ISO MOD 10/100 2C:1C X-TEMP 16P
ISO MOD 10/100 2CT:1CT 16P SMD T
ISO MOD 10/100 2CT:1CT 16P SMD
ISO MOD 10/100 AEC X-TEMP 16P S
ISO MOD 10/100 AEC X-TEMP
ISO MOD 10/100 DUAL 2C:1C 40P SM
ISO MOD 10/100 DUAL 40P SMD T/R
ISO MOD 10/100 DUAL 40P SMD
ISO MOD 10/100 LOWPRFL 16P SMD T
ISO MOD 10/100 LOWPRFL 16P SMD
ISO MOD 10/100 POE 0.35A 16P SMD
ISO MOD 10/100 POE 0.35A SMD
ISO MOD 10/100 POE 0.35A X-TEMP
ISO MOD 10/100 POE 0.6A X-TEMP 1
ISO MOD 10/100 POE 0.6A X-TEMP
ISO MOD 10/100 QUAD 40P SMD T/R
ISO MOD 10/100 QUAD 40P SMD
ISO MOD 10/100 QUAD POE 0.35A 48
ISO MOD 10/100 QUAD POE 0.35A
ISO MOD 10/100 QUAD X-TEMP 40P S
ISO MOD 10/100 X-TEMP 16P SMD T/
ISO MOD 10/100 X-TEMP 16P SMD
ISO MOD 10/100 X-TEMP SMD
ISO MOD 100BASE-T1 SPE 6P SMD
ISO MOD 100BASE-T1 SPE X-TEMP 8P
ISO MOD 10BASE-T 1C:1C 16P SMD T
ISO MOD 10BASE-T 1C:1C 16P SMD
ISO MOD 10BASE-T 1C:1C LOWPROF 1
ISO MOD 10BASE-T 1C:1C LOWPROF
ISO MOD 10BASE-T 1C:1C X-TEMP 16
ISO MOD 10BASE-T 1C:1C X-TEMP
ISO MOD 10BASE-T 2C:1C 16P THT
ISO MOD 10BASE-T 4CH 1:1 16P SMD
ISO MOD 10BASE-T1 SPE 3KV 8P SMD
ISO MOD 10G 24P SMD T/R
ISO MOD 10G 24P SMD
ISO MOD 10G 5CH 24P SMD T/R
ISO MOD 10G 5CH 24P SMD
ISO MOD 10G POE 0.35A 24P SMD T/
ISO MOD 10G POE 0.35A 24P SMD
ISO MOD 10G POE 0.45A 24P SMD T/
ISO MOD 10G POE 0.45A 24P SMD
ISO MOD 10G POE 0.6A 24P SMD T/R
ISO MOD 10G POE 0.6A 24P SMD
ISO MOD 10G POE 0.6A X-TEMP 24P
ISO MOD 10G POE 1A 24P SMD T/R
ISO MOD 10G POE 1A 24P SMD
ISO MOD 10G POE 1A X-TEMP 24P SM
ISO MOD 10G X-TEMP 24P SMD T/R
ISO MOD 10G X-TEMP 24P SMD
ISO MOD 64KB 1:2C 6P SMD T/R
ISO MOD 64KB 2CH 1:2C 12P SMD T/
ISO MOD AUDIO 1:1 X-TEMP 16P SMD
ISO MOD AUDIO 1:1 X-TEMP 6P SMD
ISO MOD AUI 100UH 3CH 16P SMD T/
ISO MOD AUI 100UH 3CH 16P SMD
ISO MOD AUI 3CH 16P SMD T/R
ISO MOD AUI 3CH 16P SMD
ISO MOD AUI 75UH 16P THT
ISO MOD AUI 75UH 3CH 16P SMD T/R
ISO MOD AUI 75UH 3CH 16P SMD
ISO MOD AUI 75UH 3CH LP 16P SMD
ISO MOD DATA INTF 1:1:1:1 8P THT
ISO MOD FBR 1CH 15UH 6P SMD T/R
ISO MOD FBR 1CH 15UH 6P SMD
ISO MOD FBR 1CH 7.5UH 6P SMD
ISO MOD FBR 2CH 15UH 16P SMD
ISO MOD FBR 2CH 3.75UH 16P SMD T
ISO MOD FBR 2CH 3.75UH 16P SMD
ISO MOD FBR 2CH 30UH 16P SMD T/R
ISO MOD FBR 2CH 30UH 16P SMD
ISO MOD FBR 2CH 7.5UH 16P SMD T/
ISO MOD FBR 2CH 7.5UH 16P SMD
ISO MOD MAX845 1C:1.33C X-TEMP 6
ISO MOD MAX845 2C:1C X-TEMP 6P T
ISO MOD MAX845 4C:3C X-TEMP 6P T
ISO MOD MAX845 8C:3C X-TEMP 6P T
ISO MOD MOST AEC 16P SMD T/R
ISO MOD MOST AEC 16P SMD
ISO MOD RF 1CH 0.25W 6P SMD T/R
ISO MOD RF 1CH 0.25W 6P SMD
ISO MOD RF 1CH 1C:1C X-TEMP 6P S
ISO MOD RF 2CH 1C:1C X-TEMP 16P
ISO MOD T1 1:1 6P SMD T/R
ISO MOD T1 1:1 6P SMD
ISO MOD T1 1:1.36C 6P THT
ISO MOD T1 1:1:1 6P THT
ISO MOD T1 1:2CT 6P THT
ISO MOD T1 1C:1 6P SMD T/R
ISO MOD T1 1C:1 6P SMD
ISO MOD T1 1C:1 X-TEMP 6P SMD T/
ISO MOD T1 1C:1 X-TEMP 6P SMD
ISO MOD T1 1C:2C 16P SMD T/R
ISO MOD T1 1C:2C 16P SMD
ISO MOD T1 1C:2C 6P SMD T/R
ISO MOD T1 1C:2C 6P SMD
ISO MOD T1 1C:2C X-TEMP 16P SMD
ISO MOD T1 1C:2C X-TEMP 6P SMD T
ISO MOD T1 1C:2C X-TEMP 6P SMD
ISO MOD T1 1C:3C 6P THT
ISO MOD T1 1CH 1C:1C X-TEMP 6P S
ISO MOD T1 2CH 1C:1C X-TEMP 12P
ISO MOD T1 4CH 1:2 20P SMD T/R
ISO MOD T1 4CH 1:2 20P SMD
ISO MOD T1 4CH 1:2C 20P SMD T/R
ISO MOD T1 4CH 1:2C 20P SMD
ISO MOD T1 8CH 1:2 40P SMD T/R
ISO MOD T1 8CH 1:2 40P SMD
ISO MOD T1 8CH 1:2 X-TEMP 32P SM
ISO MOD T1 8CH 32P SMD T/R
ISO MOD T1 8CH 32P SMD
ISO MOD T1 DUAL 1C:2C X-TEMP 24P
ISO MOD T1 DUAL 1C:2C X-TEMP
ISO MOD T3 12CH 1:1 48P SMD
ISO MOD T3 1:2C 6P SMD T/R
ISO MOD T3 1:2C 6P SMD
ISO MOD T3 1CH 1:1 6P SMD T/R
ISO MOD T3 1CH 1:1 6P SMD
ISO MOD T3 1CH 1C:1C X-TEMP 6P S
ISO MOD T3 2CH 1:1 16P SMD T/R
ISO MOD T3 2CH 1:1 16P SMD
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR TOROIDAL 25VA CHAS MT
RF Balun 1.7GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.1GHz ~ 2.7GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.69GHz 50 / 100Ohm 0202 (0505 Metric), 4 PC Pad
RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.1GHz ~ 6GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 3.2GHz ~ 6GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.3GHz ~ 3.9GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 4.9GHz ~ 5.875GHz 1:2 0603 (1608 Metric), 6 PC Pad
RF Balun 5.5GHz ~ 7.2GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 700MHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
SMD ISOLATION MODULE

<< Prev Next >>