Pulse Electronics Corporation Pulse Transformers - T1094NLT T1094NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263370-T1094NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Weight: 0.032 oz (0.912g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263370-T1094NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Weight: 0.032 oz (0.912g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1094NLT - 1263370-T1094NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1094NLT
1263370-T1094NLT
Pulse Transformers - T1094NLT 1263370-T1094NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263370-T1094NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Weight: 0.032 oz (0.912g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263370-T1094NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH, 1.2mH
Weight: 0.032 oz (0.912g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now Datasheet
1.2MH Pulse Transformer - 166-T1094NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-T1094NLT
1.2MH Pulse Transformer 166-T1094NLT
XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH Product overview: T1094NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1094NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH Product overview: T1094NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1094NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - 553-2039-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2039-6-ND
Pulse Transformers 553-2039-6-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2039-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2039-1-ND
Pulse Transformers 553-2039-1-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2039-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2039-2-ND
Pulse Transformers 553-2039-2-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1094NLT
Audio Transformers / Signal Transformers T1094NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1094NLT
Transformers - Pulse Transformers T1094NLT
XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH

XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH

Supplier's Site
Pulse Transformers - T1094NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
T1094NLT
Pulse Transformers T1094NLT
XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH

XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1263370-T1094NLT 166-T1094NLT 553-2039-6-ND T1094NLT T1094NLT T1094NLT
Product Name Pulse Transformers - T1094NLT 1.2MH Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 161H16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details