Pulse Electronics Corporation Pulse Transformer T1090T

Description
PULSE XFMR 1CT:2CT TX 1CT:2CT RX Product overview: T1090T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:2CT TX 1CT:2CT RX Product overview: T1090T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-T1090T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1090T
Pulse Transformer 166-T1090T
PULSE XFMR 1CT:2CT TX 1CT:2CT RX Product overview: T1090T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090T can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:2CT TX 1CT:2CT RX Product overview: T1090T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T1090T - 796010-T1090T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1090T
796010-T1090T
Pulse Transformers - T1090T 796010-T1090T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796010-T1090T Series: * Packaging: Reel package Mounting: SMD Family Name: T1 Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Alternative Parts (Cross-Reference): T1090; T1090NLT; Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 796010-T1090T
Series: *
Packaging: Reel package
Mounting: SMD
Family Name: T1
Categories: Transformers
Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Alternative Parts (Cross-Reference): T1090; T1090NLT;
Introduction Date: February 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - T1090T-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
T1090T-ND
Pulse Transformers T1090T-ND
Pulse Transformer 1CT:2CT Transmitter, 1CT:2CT Receiver Surface Mount

Pulse Transformer 1CT:2CT Transmitter, 1CT:2CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1090T
Transformers - Pulse Transformers T1090T
PULSE XFMR 1CT:2CT TX 1CT:2CT RX

PULSE XFMR 1CT:2CT TX 1CT:2CT RX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-T1090T 796010-T1090T T1090T-ND T1090T
Product Name Pulse Transformer Pulse Transformers - T1090T Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details